Pulse Electronics Corporation Transformers - Pulse Transformers HX1148

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330512-HX1148 Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm) Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.245" (6.22mm) Standard Package: 20 Mounting: Surface Mount Weight: 0.11 oz (3.13 g) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) HTSUS: 8504.31.2000 Other Part Number: 553-1207 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330512-HX1148 Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm) Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.245" (6.22mm) Standard Package: 20 Mounting: Surface Mount Weight: 0.11 oz (3.13 g) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) HTSUS: 8504.31.2000 Other Part Number: 553-1207 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1330512-HX1148 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1330512-HX1148
Transformers - Pulse Transformers 1330512-HX1148
Manufacturer: Pulse Electronics Win Source Part Number: 1330512-HX1148 Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm) Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.245" (6.22mm) Standard Package: 20 Mounting: Surface Mount Weight: 0.11 oz (3.13 g) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) HTSUS: 8504.31.2000 Other Part Number: 553-1207 RoHS Status: RoHS non-compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330512-HX1148
Category: Transformers>Pulse Transformers
Packaging: Tube
Size / Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.245" (6.22mm)
Standard Package: 20
Mounting: Surface Mount
Weight: 0.11 oz (3.13 g)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 4 (72 Hours)
HTSUS: 8504.31.2000
Other Part Number: 553-1207
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD Pulse Transformer - 166-HX1148 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-HX1148
SMD Pulse Transformer 166-HX1148
MODULE TRANSFMR SNGL LAN 16P SMD Product overview: HX1148 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1148 can be used for catalog matching and distributor lookup.

MODULE TRANSFMR SNGL LAN 16P SMD Product overview: HX1148 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1148 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1148
Audio Transformers / Signal Transformers HX1148
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX1148
Transformers - Pulse Transformers HX1148
MODULE TRANSFMR SNGL LAN 16P SMD

MODULE TRANSFMR SNGL LAN 16P SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1330512-HX1148 166-HX1148 HX1148 HX1148
Product Name Transformers - Pulse Transformers SMD Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB36-1SL WB36-1SLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformer - 166-2-1609089-7 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details