Pulse Electronics Corporation Transformers - Pulse Transformers HM5004EFNLT

Description
Win Source Part Number: 1183848-HM5004EFNLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.690" L x 0.600" W (17.53mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1182-1,1840-118 2-2,HM5004EFNLT-ND,1 840-1182-6
Request a Quote Datasheet
Description
Win Source Part Number: 1183848-HM5004EFNLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.690" L x 0.600" W (17.53mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1182-1,1840-118 2-2,HM5004EFNLT-ND,1 840-1182-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1183848-HM5004EFNLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1183848-HM5004EFNLT
Transformers - Pulse Transformers 1183848-HM5004EFNLT
Win Source Part Number: 1183848-HM5004EFNLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.690" L x 0.600" W (17.53mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1182-1,1840-118 2-2,HM5004EFNLT-ND,1 840-1182-6

Win Source Part Number: 1183848-HM5004EFNLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 300
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.690" L x 0.600" W (17.53mm x 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1182-1,1840-1182-2,HM5004EFNLT-ND,1840-1182-6

Buy Now
Pulse Transformer - 166-HM5004EFNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HM5004EFNLT
Pulse Transformer 166-HM5004EFNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM5004EFNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM5004EFNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM5004EFNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM5004EFNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HM5004EFNLT
Transformers - Pulse Transformers HM5004EFNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Pulse Transformers - HM5004EFNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM5004EFNLT
Pulse Transformers HM5004EFNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 1183848-HM5004EFNLT 166-HM5004EFNLT HM5004EFNLT HM5004EFNLT
Product Name Transformers - Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Isolation Transformer - 1321-3TH275-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Step Down Transformers - 1672325-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
1:16 CORE & WIRE Transformer, 0.1 - 70 MHz, 50Ω - ADT16-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers