Pulse Electronics Corporation Transformers - Pulse Transformers HM1188FNLT

Description
Win Source Part Number: 957927-HM1188FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Height - Seated (Max): 0.236" (5.99mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm) Alternative Parts (Cross-Reference): HM1188FNLTHM1188FNLT .; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-3790-6,HM1188FNL T-ND,553-3790-1,553- 3790-2
Request a Quote Datasheet
Description
Win Source Part Number: 957927-HM1188FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Height - Seated (Max): 0.236" (5.99mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm) Alternative Parts (Cross-Reference): HM1188FNLTHM1188FNLT .; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-3790-6,HM1188FNL T-ND,553-3790-1,553- 3790-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 957927-HM1188FNLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
957927-HM1188FNLT
Transformers - Pulse Transformers 957927-HM1188FNLT
Win Source Part Number: 957927-HM1188FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Height - Seated (Max): 0.236" (5.99mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm) Alternative Parts (Cross-Reference): HM1188FNLTHM1188FNLT .; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-3790-6,HM1188FNL T-ND,553-3790-1,553- 3790-2

Win Source Part Number: 957927-HM1188FNLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T
Height - Seated (Max): 0.236" (5.99mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)
Alternative Parts (Cross-Reference): HM1188FNLTHM1188FNLT.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-3790-6,HM1188FNLT-ND,553-3790-1,553-3790-2

Buy Now Datasheet
Pulse Transformer - 166-HM1188FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HM1188FNLT
Pulse Transformer 166-HM1188FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM1188FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM1188FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM1188FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM1188FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HM1188FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM1188FNLT
Pulse Transformers HM1188FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HM1188FNLT
Transformers - Pulse Transformers HM1188FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 957927-HM1188FNLT 166-HM1188FNLT HM1188FNLT HM1188FNLT
Product Name Transformers - Pulse Transformers Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 4.00E6 Hz
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details