Pulse Electronics Corporation Pulse Transformers - H7018NLT H7018NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 738443-H7018NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.04 oz (1.14 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.537" L x 0.480" W (13.64mm x 12.19mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 738443-H7018NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.04 oz (1.14 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.537" L x 0.480" W (13.64mm x 12.19mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H7018NLT - 738443-H7018NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H7018NLT
738443-H7018NLT
Pulse Transformers - H7018NLT 738443-H7018NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 738443-H7018NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.04 oz (1.14 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.537" L x 0.480" W (13.64mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 738443-H7018NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.04 oz (1.14 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.537" L x 0.480" W (13.64mm x 12.19mm)

Buy Now
SMD Pulse Transformer - 166-H7018NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-H7018NLT
SMD Pulse Transformer 166-H7018NLT
MODULE 10GBASE-T 1.5KVRMS SMD Product overview: H7018NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7018NLT can be used for catalog matching and distributor lookup.

MODULE 10GBASE-T 1.5KVRMS SMD Product overview: H7018NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7018NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H7018NLT
Transformers - Pulse Transformers H7018NLT
MODULE 10GBASE-T 1.5KVRMS SMD

MODULE 10GBASE-T 1.5KVRMS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 738443-H7018NLT 166-H7018NLT H7018NLT
Product Name Pulse Transformers - H7018NLT SMD Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108160-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers