Pulse Electronics Corporation Pulse Transformers - H7008NLT H7008NLT

Description
Manufacturer: Pulse Win Source Part Number: 873176-H7008NLT Operating Temperature Range: 0°C ~ 70°C Features: - Isolation and Data Interface (Encapsulated) Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 873176-H7008NLT Operating Temperature Range: 0°C ~ 70°C Features: - Isolation and Data Interface (Encapsulated) Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H7008NLT - 873176-H7008NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H7008NLT
873176-H7008NLT
Pulse Transformers - H7008NLT 873176-H7008NLT
Manufacturer: Pulse Win Source Part Number: 873176-H7008NLT Operating Temperature Range: 0°C ~ 70°C Features: - Isolation and Data Interface (Encapsulated) Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 873176-H7008NLT
Operating Temperature Range: 0°C ~ 70°C
Features: - Isolation and Data Interface (Encapsulated) Pulse Transformer - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Pulse Transformer - 166-H7008NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H7008NLT
Pulse Transformer 166-H7008NLT
TRANSFORMER MODULE 10GBASE-T Product overview: H7008NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7008NLT can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE 10GBASE-T Product overview: H7008NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7008NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H7008NLT
Audio Transformers / Signal Transformers H7008NLT
Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port

Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H7008NLT
Transformers - Pulse Transformers H7008NLT
TRANSFORMER MODULE 10GBASE-T

TRANSFORMER MODULE 10GBASE-T

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 873176-H7008NLT 166-H7008NLT H7008NLT H7008NLT
Product Name Pulse Transformers - H7008NLT Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F10-2000-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details