Pulse Electronics Corporation Transformers - Pulse Transformers H6080FNLT

Description
Win Source Part Number: 981685-H6080FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.285" (7.24mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.095" L x 0.590" W (27.81mm x 14.99mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet
Description
Win Source Part Number: 981685-H6080FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.285" (7.24mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.095" L x 0.590" W (27.81mm x 14.99mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 981685-H6080FNLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
981685-H6080FNLT
Transformers - Pulse Transformers 981685-H6080FNLT
Win Source Part Number: 981685-H6080FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.285" (7.24mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.095" L x 0.590" W (27.81mm x 14.99mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 981685-H6080FNLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.285" (7.24mm)
Standard Package: 250
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.095" L x 0.590" W (27.81mm x 14.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H6080FNLT
Audio Transformers / Signal Transformers H6080FNLT
Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
H6080FNLT
Transformers - Pulse Transformers H6080FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 981685-H6080FNLT H6080FNLT H6080FNLT
Product Name Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details