Pulse Electronics Corporation Pulse Transformers - H5149ANLT H5149ANLT

Description
Manufacturer: Pulse Win Source Part Number: 873167-H5149ANLT Series: * Features: Pulse Transformer Package: Reel - TR Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 873167-H5149ANLT Series: * Features: Pulse Transformer Package: Reel - TR Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H5149ANLT - 873167-H5149ANLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H5149ANLT
873167-H5149ANLT
Pulse Transformers - H5149ANLT 873167-H5149ANLT
Manufacturer: Pulse Win Source Part Number: 873167-H5149ANLT Series: * Features: Pulse Transformer Package: Reel - TR Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 873167-H5149ANLT
Series: *
Features: Pulse Transformer
Package: Reel - TR
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 873167-H5149ANLT
Product Name Pulse Transformers - H5149ANLT
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-020L CST2010-020LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details