Pulse Electronics Corporation Pulse Transformers - H5089NLT H5089NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1042274-H5089NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.295" (7.49mm) Mounting: SMD (SMT) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1042274-H5089NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.295" (7.49mm) Mounting: SMD (SMT) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H5089NLT - 1042274-H5089NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H5089NLT
1042274-H5089NLT
Pulse Transformers - H5089NLT 1042274-H5089NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1042274-H5089NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.295" (7.49mm) Mounting: SMD (SMT) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1042274-H5089NLT
Packaging: Reel - TR
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.295" (7.49mm)
Mounting: SMD (SMT)
Weight: 0.14 oz (3.99g)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pulse Transformer - 166-H5089NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5089NLT
Pulse Transformer 166-H5089NLT
TRANSFORMER MODULE GIGABIT 2PORT Product overview: H5089NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5089NLT can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE GIGABIT 2PORT Product overview: H5089NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5089NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H5089NLT
Transformers - Pulse Transformers H5089NLT
TRANSFORMER MODULE GIGABIT 2PORT

TRANSFORMER MODULE GIGABIT 2PORT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1042274-H5089NLT 166-H5089NLT H5089NLT
Product Name Pulse Transformers - H5089NLT Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
CCT Standard Transformer - 1497-A-BAJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
1:3 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω - TCM3-452X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers