Pulse Electronics Corporation Transformers - Pulse Transformers H5089NL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330501-H5089NL Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm) Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.295" (7.49mm) Standard Package: 15 Mounting: Surface Mount Weight: 0.14 oz (3.99 g) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8504.31.2000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330501-H5089NL Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm) Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.295" (7.49mm) Standard Package: 15 Mounting: Surface Mount Weight: 0.14 oz (3.99 g) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8504.31.2000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1330501-H5089NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1330501-H5089NL
Transformers - Pulse Transformers 1330501-H5089NL
Manufacturer: Pulse Electronics Win Source Part Number: 1330501-H5089NL Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm) Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.295" (7.49mm) Standard Package: 15 Mounting: Surface Mount Weight: 0.14 oz (3.99 g) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8504.31.2000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Pulse Electronics
Win Source Part Number: 1330501-H5089NL
Category: Transformers>Pulse Transformers
Packaging: Tube
Size / Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.295" (7.49mm)
Standard Package: 15
Mounting: Surface Mount
Weight: 0.14 oz (3.99 g)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79
HTSUS: 8504.31.2000
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD Pulse Transformer - 166-H5089NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-H5089NL
SMD Pulse Transformer 166-H5089NL
TRANSFORMER MODULE GIGABIT 2PORT / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount Product overview: H5089NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5089NL can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE GIGABIT 2PORT / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount Product overview: H5089NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5089NL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 1330501-H5089NL 166-H5089NL
Product Name Transformers - Pulse Transformers SMD Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details