Pulse Electronics Corporation Pulse Transformers - H2305NLT H2305NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1042253-H2305NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.251" (6.37mm) Mounting: SMD (SMT) Weight: 0.1 oz (2.85g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1042253-H2305NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.251" (6.37mm) Mounting: SMD (SMT) Weight: 0.1 oz (2.85g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H2305NLT - 1042253-H2305NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H2305NLT
1042253-H2305NLT
Pulse Transformers - H2305NLT 1042253-H2305NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1042253-H2305NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.251" (6.37mm) Mounting: SMD (SMT) Weight: 0.1 oz (2.85g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1042253-H2305NLT
Packaging: Reel - TR
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.251" (6.37mm)
Mounting: SMD (SMT)
Weight: 0.1 oz (2.85g)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H2305NLT
Audio Transformers / Signal Transformers H2305NLT
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 1042253-H2305NLT H2305NLT
Product Name Pulse Transformers - H2305NLT Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 20000 Hz
View Details
Transformers - Audio Transformers - Signal Level - 148M - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers