Pulse Electronics Corporation Pulse Transformers - H2006A H2006A

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178244-H2006A Packaging: Bulk Mounting Style: SMD Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.254" (6.45mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 4 (72 Hours) Parts Dimension: 0.537" L x 0.470" W (13.64mm x 11.94mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178244-H2006A Packaging: Bulk Mounting Style: SMD Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.254" (6.45mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 4 (72 Hours) Parts Dimension: 0.537" L x 0.470" W (13.64mm x 11.94mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H2006A - 1178244-H2006A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H2006A
1178244-H2006A
Pulse Transformers - H2006A 1178244-H2006A
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178244-H2006A Packaging: Bulk Mounting Style: SMD Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.254" (6.45mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 4 (72 Hours) Parts Dimension: 0.537" L x 0.470" W (13.64mm x 11.94mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178244-H2006A
Packaging: Bulk
Mounting Style: SMD
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.254" (6.45mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 4 (72 Hours)
Parts Dimension: 0.537" L x 0.470" W (13.64mm x 11.94mm)

Buy Now
Dual Pulse Transformer - 166-H2006A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-H2006A
Dual Pulse Transformer 166-H2006A
MODULE MAGNETICS POE DUAL VOIP Product overview: H2006A from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2006A can be used for catalog matching and distributor lookup.

MODULE MAGNETICS POE DUAL VOIP Product overview: H2006A from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2006A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H2006A
Transformers - Pulse Transformers H2006A
MODULE MAGNETICS POE DUAL VOIP

MODULE MAGNETICS POE DUAL VOIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1178244-H2006A 166-H2006A H2006A
Product Name Pulse Transformers - H2006A Dual Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0090 HPH6-0090L - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Control Circuit Transformer - 1497A-A6-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 250 VA
View Details
PCB Transformers - 1838313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details