Pulse Electronics Corporation SOIC Pulse Transformer H2005ANL

Description
MODULE XFRMR VOIP DL LAN 24-SOIC Product overview: H2005ANL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2005ANL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE XFRMR VOIP DL LAN 24-SOIC Product overview: H2005ANL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2005ANL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Pulse Transformer - 166-H2005ANL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Pulse Transformer
166-H2005ANL
SOIC Pulse Transformer 166-H2005ANL
MODULE XFRMR VOIP DL LAN 24-SOIC Product overview: H2005ANL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2005ANL can be used for catalog matching and distributor lookup.

MODULE XFRMR VOIP DL LAN 24-SOIC Product overview: H2005ANL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2005ANL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H2005ANL - 1178243-H2005ANL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H2005ANL
1178243-H2005ANL
Pulse Transformers - H2005ANL 1178243-H2005ANL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178243-H2005ANL Packaging: Tube Mounting Style: SMD Transformer Type: LAN Weight: 0.1 oz (2.85g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.290" (7.36mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 3 (168 Hours) Parts Dimension: 0.510" L x 0.600" W (12.95mm x 15.24mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178243-H2005ANL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN
Weight: 0.1 oz (2.85g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.290" (7.36mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 3 (168 Hours)
Parts Dimension: 0.510" L x 0.600" W (12.95mm x 15.24mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
H2005ANL
Transformers - Pulse Transformers H2005ANL
MODULE XFRMR VOIP DL LAN 24-SOIC

MODULE XFRMR VOIP DL LAN 24-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H2005ANL
Audio Transformers / Signal Transformers H2005ANL
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .75Ohms 2-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .75Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 166-H2005ANL 1178243-H2005ANL H2005ANL H2005ANL
Product Name SOIC Pulse Transformer Pulse Transformers - H2005ANL Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details