Pulse Electronics Corporation Pulse Transformers - H1263NLT H1263NLT

Description
Manufacturer: Pulse Win Source Part Number: 919945-H1263NLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 1840-1056-2, 1840-1056-1, H1263NLT-ND, 1840-1056-6
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 919945-H1263NLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 1840-1056-2, 1840-1056-1, H1263NLT-ND, 1840-1056-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1263NLT - 919945-H1263NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1263NLT
919945-H1263NLT
Pulse Transformers - H1263NLT 919945-H1263NLT
Manufacturer: Pulse Win Source Part Number: 919945-H1263NLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 1840-1056-2, 1840-1056-1, H1263NLT-ND, 1840-1056-6

Manufacturer: Pulse
Win Source Part Number: 919945-H1263NLT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 1840-1056-2, 1840-1056-1, H1263NLT-ND, 1840-1056-6

Buy Now Datasheet
Pulse Transformer - 166-H1263NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1263NLT
Pulse Transformer 166-H1263NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H1263NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1263NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H1263NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1263NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H1263NLT
Transformers - Pulse Transformers H1263NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 919945-H1263NLT 166-H1263NLT H1263NLT
Product Name Pulse Transformers - H1263NLT Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ZB120x SMT Balun and Coupler Transformers - ZB1200-DE ZB1200-DEC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 5-2337826-1-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers