Pulse Electronics Corporation RF Antennas GPSMB501

Description
829MHz, 2.2GHz, 3.2GHz, 5.4GHz LTE, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
829MHz, 2.2GHz, 3.2GHz, 5.4GHz LTE, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3383-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3383-ND
RF Antennas 553-3383-ND
829MHz, 2.2GHz, 3.2GHz, 5.4GHz LTE, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male Panel Mount

829MHz, 2.2GHz, 3.2GHz, 5.4GHz LTE, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male Panel Mount

Buy Now Datasheet
829MHZ 2.2GHZ Rf Antenna - 875-GPSMB501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 2.2GHZ Rf Antenna
875-GPSMB501
829MHZ 2.2GHZ Rf Antenna 875-GPSMB501
RF ANT 829MHZ/2.2GHZ MODULE SMA Product overview: GPSMB501 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB501 can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/2.2GHZ MODULE SMA Product overview: GPSMB501 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GPSMB501 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSMB501
RF Antennas GPSMB501
829MHz, 2.2GHz, 3.2GHz, 5.4GHz LTE, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male Panel Mount

829MHz, 2.2GHz, 3.2GHz, 5.4GHz LTE, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.7GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male Panel Mount

Buy Now Datasheet
Wifi/gps/gnss Antenna, 4.9-5.925Ghz; Antenna Type Pulse Larsen Antennas - 60AC2984 - Newark, An Avnet Company
Chicago, IL, United States
Wifi/gps/gnss Antenna, 4.9-5.925Ghz; Antenna Type Pulse Larsen Antennas
60AC2984
Wifi/gps/gnss Antenna, 4.9-5.925Ghz; Antenna Type Pulse Larsen Antennas 60AC2984
WIFI/GPS/GNSS ANTENNA, 4.9-5.925GHZ; Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.925GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.4; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

WIFI/GPS/GNSS ANTENNA, 4.9-5.925GHZ; Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.925GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.4; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-3383-ND 875-GPSMB501 GPSMB501 60AC2984
Product Name RF Antennas 829MHZ 2.2GHZ Rf Antenna RF Antennas Wifi/gps/gnss Antenna, 4.9-5.925Ghz; Antenna Type Pulse Larsen Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi RF Testing LTE, WLAN
Primary Frequency Range 829.0 to 5400.0 MHz 698.0 to 5900.0 MHz 4900.0 to 5925.0 MHz
Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details