Pulse Electronics Corporation 700MHZ 850MHZ Rf Antenna GPSDMW700/5800SSS

Description
RF ANT 700MHZ/850MHZ DOME PNL MT Product overview: GPSDMW700/5800SSS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDMW700/5800SS S can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ANT 700MHZ/850MHZ DOME PNL MT Product overview: GPSDMW700/5800SSS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDMW700/5800SS S can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GPSDMW700/5800SSS is a multiband roof mount antenna designed for various applications including LTE, WLAN, and GPS. It operates across a frequency range of 698 to 5875 MHz, supporting multiple technologies with a single antenna. The antenna features three separate cables: one for wireless voice and data, one for WLAN, and a third for GPS, each with a length of 17 feet (5.18 meters). It has a gain of 26 dB for GPS and is constructed to provide IP-65 protection, ensuring durability in outdoor environments. This antenna is available in black or white and is designed for easy installation through a single 3/4-inch mounting hole. It operates effectively in a wide temperature range from -40°C to +85°C and is compliant with RoHS standards. The GPSDMW700/5800SSS is suitable for mobile and fixed broadband applications, navigation, asset tracking, and public safety communications.

Datasheet Summary
Powered by GS/AI

The GPSDMW700/5800SSS is a multiband roof mount antenna designed for various applications including LTE, WLAN, and GPS. It operates across a frequency range of 698 to 5875 MHz, supporting multiple technologies with a single antenna. The antenna features three separate cables: one for wireless voice and data, one for WLAN, and a third for GPS, each with a length of 17 feet (5.18 meters). It has a gain of 26 dB for GPS and is constructed to provide IP-65 protection, ensuring durability in outdoor environments. This antenna is available in black or white and is designed for easy installation through a single 3/4-inch mounting hole. It operates effectively in a wide temperature range from -40°C to +85°C and is compliant with RoHS standards. The GPSDMW700/5800SSS is suitable for mobile and fixed broadband applications, navigation, asset tracking, and public safety communications.

Suppliers

Company
Product
Description
Supplier Links
700MHZ 850MHZ Rf Antenna - 875-GPSDMW700/5800SSS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 850MHZ Rf Antenna
875-GPSDMW700/5800SSS
700MHZ 850MHZ Rf Antenna 875-GPSDMW700/5800SSS
RF ANT 700MHZ/850MHZ DOME PNL MT Product overview: GPSDMW700/5800SSS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDMW700/5800SS S can be used for catalog matching and distributor lookup.

RF ANT 700MHZ/850MHZ DOME PNL MT Product overview: GPSDMW700/5800SSS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDMW700/5800SSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GPSDMW700/5800SSS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz GPS, GSM, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.17GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 5.15GHz ~ 5.875GHz 4.5dBi, 6.5dBi SMA Male (3) Panel Mount

700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz GPS, GSM, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.17GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 5.15GHz ~ 5.875GHz 4.5dBi, 6.5dBi SMA Male (3) Panel Mount

Buy Now Datasheet
Gps Antenna, 5.15-5.875Ghz, 6.5Dbi; Antenna Type Pulse Larsen Antennas - 60AC2980 - Newark, An Avnet Company
Chicago, IL, United States
Gps Antenna, 5.15-5.875Ghz, 6.5Dbi; Antenna Type Pulse Larsen Antennas
60AC2980
Gps Antenna, 5.15-5.875Ghz, 6.5Dbi; Antenna Type Pulse Larsen Antennas 60AC2980
GPS ANTENNA, 5.15-5.875GHZ, 6.5DBI; Antenna Type:GPS; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMA Connector; Gain:6.5dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

GPS ANTENNA, 5.15-5.875GHZ, 6.5DBI; Antenna Type:GPS; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMA Connector; Gain:6.5dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 875-GPSDMW700/5800SSS GPSDMW700/5800SSS 60AC2980
Product Name 700MHZ 850MHZ Rf Antenna RF Antennas Gps Antenna, 5.15-5.875Ghz, 6.5Dbi; Antenna Type Pulse Larsen Antennas
Applications RF Testing GPS, GSM, LTE, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers