Pulse Electronics Corporation RF Antennas GPSDM700/2500FFS

Description
829MHz, 1.575GHz, 1.9GHz, 2.5GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 6dBi FME Female Panel Mount
Request a Quote Datasheet
Description
829MHz, 1.575GHz, 1.9GHz, 2.5GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 6dBi FME Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2709-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2709-ND
RF Antennas 553-2709-ND
829MHz, 1.575GHz, 1.9GHz, 2.5GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 6dBi FME Female Panel Mount

829MHz, 1.575GHz, 1.9GHz, 2.5GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 6dBi FME Female Panel Mount

Buy Now Datasheet
829MHZ 1.575GHZ Rf Antenna - 875-GPSDM700/2500FFS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.575GHZ Rf Antenna
875-GPSDM700/2500FFS
829MHZ 1.575GHZ Rf Antenna 875-GPSDM700/2500FFS
RF ANT 829MHZ/1.575GHZ DOME FME Product overview: GPSDM700/2500FFS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDM700/2500FFS can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.575GHZ DOME FME Product overview: GPSDM700/2500FFS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDM700/2500FFS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GPSDM700/2500FFS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSDM700/2500FFS
RF Antennas GPSDM700/2500FFS
829MHz, 1.575GHz, 1.9GHz, 2.5GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 6dBi FME Female Panel Mount

829MHz, 1.575GHz, 1.9GHz, 2.5GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 6dBi FME Female Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-2709-ND 875-GPSDM700/2500FFS GPSDM700/2500FFS
Product Name RF Antennas 829MHZ 1.575GHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 829.0 to 2500.0 MHz 698.0 to 2700.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Multi-Band Antennas - 2024080 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 5925.0 MHz
View Details