Pulse Electronics Corporation Rf Antenna FB1136

Description
ANTENNA WHIP RADIAL BS-WHP 3.6D Product overview: FB1136 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB1136 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA WHIP RADIAL BS-WHP 3.6D Product overview: FB1136 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB1136 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-FB1136 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-FB1136
Rf Antenna 875-FB1136
ANTENNA WHIP RADIAL BS-WHP 3.6D Product overview: FB1136 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB1136 can be used for catalog matching and distributor lookup.

ANTENNA WHIP RADIAL BS-WHP 3.6D Product overview: FB1136 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB1136 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-FB1136-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-FB1136-ND
RF Antennas 553-FB1136-ND
183MHz Whip, Straight RF Antenna 136MHz ~ 230MHz 5.6dBi UHF Female Magnetic

183MHz Whip, Straight RF Antenna 136MHz ~ 230MHz 5.6dBi UHF Female Magnetic

Buy Now Datasheet
RF Antennas - FB1136 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FB1136
RF Antennas FB1136
183MHz Whip, Straight RF Antenna 136MHz ~ 230MHz 5.6dBi UHF Female Magnetic

183MHz Whip, Straight RF Antenna 136MHz ~ 230MHz 5.6dBi UHF Female Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-FB1136 553-FB1136-ND FB1136
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details