Pulse Electronics Corporation RF Multiplexers DPX2012LRGYR2558A

Description
DIPLEXER 2012 2.4GHZ & 5GHZ
Request a Quote Datasheet
Description
DIPLEXER 2012 2.4GHZ & 5GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX2012LRGYR2558ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2012 2.4GHZ & 5GHZ

DIPLEXER 2012 2.4GHZ & 5GHZ

Buy Now Datasheet
RF Multiplexers - 553-DPX2012LRGYR2558ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2012 2.4GHZ & 5GHZ

DIPLEXER 2012 2.4GHZ & 5GHZ

Buy Now Datasheet
RF Multiplexers - 553-DPX2012LRGYR2558ACT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2012 2.4GHZ & 5GHZ

DIPLEXER 2012 2.4GHZ & 5GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX2012LRGYR2558ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric)
Return Loss 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

3.5 GHz Cavity Duplexer - AD3437-3537D241 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Duplexer - 5o402201250 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
RF Multiplexers - 3157-LDPG-212-322+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 14 to 16 dB
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 5.1 dB
View Details