RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad
Win Source Part Number: 1373276-DPX2012LL76R
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 46 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 2012
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): - / 20.00dB
High Band Attenuation (min / max dB): - / 20.00dB
Return Loss (Low Band / High Band): 10.0dB / 10.0dB
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 553-DPX2012LL76R2455ACT-ND | DPX2012LL76R2455A |
| Product Name | RF Multiplexers | RF and Wireless - RF Multiplexers |
| Device Type | Diplexer | Multiplexer |