Pulse Electronics Corporation RF Multiplexers DPX2012LKUCRWH46L

Description
ANT LTE & N77 5GHZ DIPLEXER
Request a Quote Datasheet
Description
ANT LTE & N77 5GHZ DIPLEXER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX2012LKUCRWH46LTR-ND - DigiKey
Thief River Falls, MN, United States
ANT LTE & N77 5GHZ DIPLEXER

ANT LTE & N77 5GHZ DIPLEXER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX2012LKUCRWH46LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

452.5-457.475 MHz, 462.5-467.475 MHz Cavity Duplexer - AD454-464D308-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 3157-ZDSS-3G4G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 10 dB
View Details
MDPX-00001CH, Passive MMIC Duplexer - MDPX-00001CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 14300 to 18800 MHz
View Details