Pulse Electronics Corporation RF Multiplexers DPX1608LM70R0917A

Description
RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LM70R0917ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LM70R0917ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-06810 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
1761-1842 MHz/ 2200-2300 MHz Cavity Diplexer - AE1801-2250DB5244 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Duplexer - 5o402901200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details