Pulse Electronics Corporation RF Multiplexers DPX1608LL83R2455A

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LL83R2455ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL83R2455ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL83R2455ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF and Wireless - RF Multiplexers - DPX1608LL83R2455A - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Multiplexers
DPX1608LL83R2455A
RF and Wireless - RF Multiplexers DPX1608LL83R2455A
Win Source Part Number: 1373261-DPX1608LL83R 2455A Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 51 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1608 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 25.00dB / High Band Attenuation (min / max dB): 32.00dB / Return Loss (Low Band / High Band): 10.0dB / 10.0dB

Win Source Part Number: 1373261-DPX1608LL83R2455A
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 51 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1608
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 25.00dB /
High Band Attenuation (min / max dB): 32.00dB /
Return Loss (Low Band / High Band): 10.0dB / 10.0dB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LL83R2455ACT-ND DPX1608LL83R2455A
Product Name RF Multiplexers RF and Wireless - RF Multiplexers
Device Type Diplexer Multiplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad Surface Mount
Return Loss 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

65.63-67.53 MHz / 70.01-71.91 MHz LC Duplexer - AE66-70DB5522 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4 dB
Return Loss 15 dB
View Details
Triplexer - 5o411351850 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 6-SMD, No Lead
Return Loss 12 to 15 dB
View Details
Passive MMIC DC-16 GHz Quadplexer - MMPX-00001PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 16000 MHz
View Details