Pulse Electronics Corporation RF and Wireless - RF Multiplexers DPX1608LL82R2455A

Description
DIPLEXER 2.4/5GHZ
Description
DIPLEXER 2.4/5GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
DPX1608LL82R2455A
RF and Wireless - RF Multiplexers DPX1608LL82R2455A
DIPLEXER 2.4/5GHZ

DIPLEXER 2.4/5GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX1608LL82R2455A
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o411001400 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details