Pulse Electronics Corporation RF Multiplexers DPX1608LL60R2460A

Description
DIPLEXER WIFI 7 2.4G/5-7G 60
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LL60R2460ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G 60

DIPLEXER WIFI 7 2.4G/5-7G 60

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL60R2460ACT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G 60

DIPLEXER WIFI 7 2.4G/5-7G 60

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL60R2460ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G 60

DIPLEXER WIFI 7 2.4G/5-7G 60

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LL60R2460ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10 to 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-06810 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
2200-2230 MHz / 2470-2500 MHz Cavity Duplexer - AE2215-2485D493 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
Duplexer - 5o4095801 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details