Pulse Electronics Corporation RF Multiplexers DPX1608LKG2R2460A

Description
DIPLEXER WIFI 7 2.4G/5-7G G2
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G G2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKG2R2460ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G G2

DIPLEXER WIFI 7 2.4G/5-7G G2

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKG2R2460ACT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G G2

DIPLEXER WIFI 7 2.4G/5-7G G2

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKG2R2460ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G G2

DIPLEXER WIFI 7 2.4G/5-7G G2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKG2R2460ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10 to 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band 3 BAW Duplexer - QPQ1297 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 to 3.1 dB
View Details
DPX-0R5-2, Diplexer - DPX-0R5-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details