Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF DIPLEXERS, DUPLEXERS, AND MULTIPLEXERS
PULSE ELECTRONICS CORPORATION
DPX1608LKF4R2460A -- RF MULTIPLEXERS
Pulse Electronics Corporation
RF Multiplexers
DPX1608LKF4R2460A
Description
DIPLEXER WIFI 7 2.4G/5-7G F4
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G F4
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Multiplexers
553-DPX1608LKF4R2460ATR-ND
RF Multiplexers
553-DPX1608LKF4R2460ATR-ND
DIPLEXER WIFI 7 2.4G/5-7G F4
DIPLEXER WIFI 7 2.4G/5-7G F4
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Diplexers, Duplexers, and Multiplexers
Product Number
553-DPX1608LKF4R2460ATR-ND
Product Name
RF Multiplexers
Device Type
Diplexer
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
900 MHz / 1800 MHz / 2600 MHz Triplexer
AD900-1800-2700TR309
Specs
Device Type
Triplexer
Insertion Loss
0.3500 dB
View Details
5o.com
Duplexer
5o401401100
Specs
Device Type
Duplexer
Connectors
SMA; N,SMA
Insertion Loss
0.5000 dB
View Details
Mini-Circuits
RF Multiplexers
ZDPLX-592-S+
Specs
Device Type
Diplexer
Package Type
Module, SMA Connectors
Return Loss
8 to 10 dB
View Details
Marki Microwave LLC
MDPX-0710, Passive MMIC 7 GHz Diplexer
MDPX-0710
Specs
Device Type
Diplexer
Package Type
Connectorized; connectorized
RX (Low)
0.0 to 7000 MHz
View Details