Pulse Electronics Corporation RF Multiplexers DPX1608LKECR2460A

Description
DIPLEXER WIFI 7 2.4G/5-7G EC
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G EC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKECR2460ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G EC

DIPLEXER WIFI 7 2.4G/5-7G EC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKECR2460ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 11 to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-7090 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer / Diplexer 617 to 698MHz - UIYDX100160A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details
Duplexer - 5o401661250 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details