Pulse Electronics Corporation RF Multiplexers DPX1005LKHAR2455L

Description
1005 2.4/5GHZ DPX TYPEHA
Request a Quote Datasheet
Description
1005 2.4/5GHZ DPX TYPEHA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1005LKHAR2455LTR-ND - DigiKey
Thief River Falls, MN, United States
1005 2.4/5GHZ DPX TYPEHA

1005 2.4/5GHZ DPX TYPEHA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1005LKHAR2455LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - TP-2226 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
DPX-0R5-1, Diplexer - DPX-0R5-1 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details
Band 13 Automotive AEC-Q Grade 3 Duplexer - QPQ1013Q - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1 to 1.4 dB
View Details