CLARITY WHITE ULTRA THIN CEILING Product overview: DASUTWCR5004310 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTWCR5004310 can be used for catalog matching and distributor lookup.
784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi 4.3/10-DIN Female Panel Mount
784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 7dBi, 7dBi, 5dBi 4.3/10-DIN Female Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-DASUTWCR5004310 | 553-DASUTWCR5004310-ND | DASUTWCR5004310 |
| Product Name | Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi | LTE, Wi-Fi |
| Primary Frequency Range | 608.0 to 2700.0 MHz | 784.0 to 2500.0 MHz | |
| Technology Type | Flat Patch | Patch | Patch; Flat Patch |
| Gain | 5 to 7 dB |
Vertical