788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz, 5.4125GHz 2G, 3G, 4G, LTE, Wi-Fi, WiMax™ Dome RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.925GHz 3dBi, 5dBi N Type Female Panel Mount
PIMINATOR SERIES LOW PIM IN-BUIL Product overview: DASLTE500NFMIMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLTE500NFMIMO can be used for catalog matching and distributor lookup.
788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz, 5.4125GHz 2G, 3G, 4G, LTE, Wi-Fi, WiMax™ Dome RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.925GHz 3dBi, 5dBi N Type Female Panel Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-DASLTE500NFMIMO-ND | 875-DASLTE500NFMIMO | DASLTE500NFMIMO |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE, Wi-Fi, WiMax™ | RF Testing | 2G, 3G, 4G, LTE, Wi-Fi, WiMax™ |
| Primary Frequency Range | 788.5 to 5412.5 MHz | 617.0 to 5925.0 MHz | |
| Gain | 3 to 5 dB | ||
| VSWR | 1.7 :1 |
Right hand circular polarised