ANTENNA DAS 617-4200MHZ Product overview: DASLPP5G4310 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4200MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASLPP5G4310 can be used for catalog matching and distributor lookup.
788.5MHz, 2.22GHz, 3.75GHz 4G, 5G, LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 2.3dBi, 2.9dBi, 3.2dBi 4.3/10 - Female Ceiling Mount
788.5MHz, 2.22GHz, 3.75GHz 4G, 5G, LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 2.3dBi, 2.9dBi, 3.2dBi 4.3/10 - Female Ceiling Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-DASLPP5G4310 | 553-DASLPP5G4310-ND | DASLPP5G4310 |
| Product Name | 4200MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE | 4G, 5G, LTE |
| Primary Frequency Range | 617.0 to 4200.0 MHz | 788.5 to 3750.0 MHz | |
| Technology Type | Flat Patch | Patch | Patch; Flat Patch |
| Gain | 2.3 to 3.2 dB |