Pulse Electronics Corporation RF Diplexer CX6020NL

Description
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.
Datasheet
Description
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Diego, CA, USA
RF Diplexer
CX6020NL
RF Diplexer CX6020NL
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.

Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including:

  • RF diplexers
  • Diplexer filters
  • DOCSIS 3.0 diplexers
  • MoCA diplexers

Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.

Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CX6020NL
Product Name RF Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-0305, Passive MMIC 3 GHz Diplexer/Reflectionless Filter - MDPX-0305 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 3000 MHz
View Details
1750-1850 MHz / 2200-2500 MHz Cavity Duplexer - AE1800-2350DB5477 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Multiplexer - TP-2226 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401501760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details