Pulse Electronics Corporation RF/IF and RFID - RF Power Dividers/Splitters CX4012LNLT

Description
Win Source Part Number: 1152791-CX4012LNLT Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 17dB Standard Package: 2,200 Frequency: 5 MHz ~ 1 GHz Insertion Loss: 4.2dB Package / Case: 6-SMD Module Dimension: 0.259" L x 0.250" W x 0.160" H (6.58mm x 6.35mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network Other Names: 553-2288-6,-CX4012LN LT,553-2288-1,553-22 88-2
Request a Quote Datasheet
Description
Win Source Part Number: 1152791-CX4012LNLT Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 17dB Standard Package: 2,200 Frequency: 5 MHz ~ 1 GHz Insertion Loss: 4.2dB Package / Case: 6-SMD Module Dimension: 0.259" L x 0.250" W x 0.160" H (6.58mm x 6.35mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network Other Names: 553-2288-6,-CX4012LN LT,553-2288-1,553-22 88-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Power Dividers/Splitters - 1152791-CX4012LNLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Power Dividers/Splitters
1152791-CX4012LNLT
RF/IF and RFID - RF Power Dividers/Splitters 1152791-CX4012LNLT
Win Source Part Number: 1152791-CX4012LNLT Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 17dB Standard Package: 2,200 Frequency: 5 MHz ~ 1 GHz Insertion Loss: 4.2dB Package / Case: 6-SMD Module Dimension: 0.259" L x 0.250" W x 0.160" H (6.58mm x 6.35mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network Other Names: 553-2288-6,-CX4012LN LT,553-2288-1,553-22 88-2

Win Source Part Number: 1152791-CX4012LNLT
Category: RF/IF and RFID>RF Power Dividers/Splitters
Package: Tape & Reel
Specifications: Isolation (Min) 17dB
Standard Package: 2,200
Frequency: 5 MHz ~ 1 GHz
Insertion Loss: 4.2dB
Package / Case: 6-SMD Module
Dimension: 0.259" L x 0.250" W x 0.160" H (6.58mm x 6.35mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Network
Other Names: 553-2288-6,-CX4012LNLT,553-2288-1,553-2288-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1152791-CX4012LNLT
Product Name RF/IF and RFID - RF Power Dividers/Splitters
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details