Pulse Electronics Corporation CX3120NL

Description
Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF Directional Coupler Features Available SMT & Leadless SMT Package Options 1:1 Impedence Ratio RoHS Compliant
Datasheet
Description
Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF Directional Coupler Features Available SMT & Leadless SMT Package Options 1:1 Impedence Ratio RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF Directional Coupler Features Available SMT & Leadless SMT Package Options 1:1 Impedence Ratio RoHS Compliant

Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production.
RF Directional Coupler Features

  • Available SMT & Leadless SMT Package Options
  • 1:1 Impedence Ratio
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category RF Couplers
Product Number CX3120NL
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Coupler - 5o55143370 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
View Details
16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω - TCD-16-23-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers