Pulse Electronics Corporation RF Directional Coupler CX3031LNLT

Description
RF Directional Coupler
Description
RF Directional Coupler

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CX3031LNLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CX3031LNLT
RF Directional Coupler CX3031LNLT
RF Directional Coupler

RF Directional Coupler

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number CX3031LNLT
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Directional Coupler - 5o55133150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
View Details
10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-10-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers