Pulse Electronics Corporation Balun CX2232NL

Description
XFMR RF SGL RAC 1:1 800 1
Description
XFMR RF SGL RAC 1:1 800 1

Suppliers

Company
Product
Description
Supplier Links
XFMR RF SGL RAC 1:1 800 1

XFMR RF SGL RAC 1:1 800 1

Supplier's Site
RF/IF and RFID - Balun CX2232NL
RF/IF and RFID - Balun

RF/IF and RFID - Balun

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CX2232NL CX2232NL
Product Name Balun RF/IF and RFID - Balun
Operating Frequency 800 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Attenuators - ATN3590-02 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 40000 MHz
Package Type Die
View Details
2 suppliers