Pulse Electronics Corporation Balun - CX2163LNLT CX2163LNLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 804474-CX2163LNLT Packaging: Reel Mounting Style: Surface Mount Frequency Range: 800MHz ~ 1.9GHz Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 1.5dB Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 804474-CX2163LNLT Packaging: Reel Mounting Style: Surface Mount Frequency Range: 800MHz ~ 1.9GHz Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 1.5dB Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - CX2163LNLT - 804474-CX2163LNLT - Win Source Electronics
Laguna Hills, CA, United States
Balun - CX2163LNLT
804474-CX2163LNLT
Balun - CX2163LNLT 804474-CX2163LNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 804474-CX2163LNLT Packaging: Reel Mounting Style: Surface Mount Frequency Range: 800MHz ~ 1.9GHz Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 1.5dB Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 804474-CX2163LNLT
Packaging: Reel
Mounting Style: Surface Mount
Frequency Range: 800MHz ~ 1.9GHz
Manufacturer Package: 5-SMD Module
Insertion Loss (Maximum): 1.5dB
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 804474-CX2163LNLT
Product Name Balun - CX2163LNLT
Frequency 8.00E8 to 1.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details