Pulse Electronics Corporation RF and Wireless - Balun CX2163LNL

Description
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Datasheet
Description
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun CX2163LNL
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD

BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD

Supplier's Site
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD

BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CX2163LNL CX2163LNL
Product Name RF and Wireless - Balun Balun
Operating Frequency 800 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20706 - CYW20706 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Receivers - SI4762-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details