Pulse Electronics Corporation Balun - CX2156NL CX2156NL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 013421-CX2156NL Packaging: Tray Mounting: Surface Mount Frequency Range: 2.3MHz to 2.7GHz Insertion Loss (Max): 0.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 013421-CX2156NL Packaging: Tray Mounting: Surface Mount Frequency Range: 2.3MHz to 2.7GHz Insertion Loss (Max): 0.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - CX2156NL - 013421-CX2156NL - Win Source Electronics
Laguna Hills, CA, United States
Balun - CX2156NL
013421-CX2156NL
Balun - CX2156NL 013421-CX2156NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 013421-CX2156NL Packaging: Tray Mounting: Surface Mount Frequency Range: 2.3MHz to 2.7GHz Insertion Loss (Max): 0.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 013421-CX2156NL
Packaging: Tray
Mounting: Surface Mount
Frequency Range: 2.3MHz to 2.7GHz
Insertion Loss (Max): 0.2dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 013421-CX2156NL
Product Name Balun - CX2156NL
Frequency 2.30E6 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details