Pulse Electronics Corporation Balun CX2142NL

Description
BALUN 50MHZ-870MHZ 75/75 6SMD
Datasheet
Description
BALUN 50MHZ-870MHZ 75/75 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 50MHZ-870MHZ 75/75 6SMD

BALUN 50MHZ-870MHZ 75/75 6SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number CX2142NL
Product Name Balun
Operating Frequency 50 to 870 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF7002-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI3210-GTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details