Pulse Electronics Corporation RF/IF and RFID - Balun CX2074NLT

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1331426-CX2074NLT Category: RF/IF and RFID>Balun Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Frequency Range: 1MHz ~ 500MHz Insertion Loss (Max): 0.6dB Case / Package: 6-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 553-3753-1,553-3753- 2,553-3753-6 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1331426-CX2074NLT Category: RF/IF and RFID>Balun Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Frequency Range: 1MHz ~ 500MHz Insertion Loss (Max): 0.6dB Case / Package: 6-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 553-3753-1,553-3753- 2,553-3753-6 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1331426-CX2074NLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1331426-CX2074NLT
RF/IF and RFID - Balun 1331426-CX2074NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1331426-CX2074NLT Category: RF/IF and RFID>Balun Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Frequency Range: 1MHz ~ 500MHz Insertion Loss (Max): 0.6dB Case / Package: 6-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 553-3753-1,553-3753- 2,553-3753-6 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1331426-CX2074NLT
Category: RF/IF and RFID>Balun
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Frequency Range: 1MHz ~ 500MHz
Insertion Loss (Max): 0.6dB
Case / Package: 6-SMD Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: 553-3753-1,553-3753-2,553-3753-6
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1331426-CX2074NLT
Product Name RF/IF and RFID - Balun
Frequency 1.00E6 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details