Pulse Electronics Corporation RF/IF and RFID - Balun CX2049LNLT

Description
Win Source Part Number: 1210109-CX2049LNLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 250kHz ~ 500MHz Insertion Loss (Max): 1.2dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2287-6,553-2287- 1,553-2287-2
Request a Quote Datasheet
Description
Win Source Part Number: 1210109-CX2049LNLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 250kHz ~ 500MHz Insertion Loss (Max): 1.2dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2287-6,553-2287- 1,553-2287-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1210109-CX2049LNLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1210109-CX2049LNLT
RF/IF and RFID - Balun 1210109-CX2049LNLT
Win Source Part Number: 1210109-CX2049LNLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 250kHz ~ 500MHz Insertion Loss (Max): 1.2dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2287-6,553-2287- 1,553-2287-2

Win Source Part Number: 1210109-CX2049LNLT
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 250kHz ~ 500MHz
Insertion Loss (Max): 1.2dB
Package / Case: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2287-6,553-2287-1,553-2287-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1210109-CX2049LNLT
Product Name RF/IF and RFID - Balun
Frequency 250000 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products