Pulse Electronics Corporation RF and Wireless - Balun CX2049LANL

Description
BALUN 250KHZ-500MHZ 5SMD
Description
BALUN 250KHZ-500MHZ 5SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun CX2049LANL
BALUN 250KHZ-500MHZ 5SMD

BALUN 250KHZ-500MHZ 5SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CX2049LANL
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20735KFBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - SI4765-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details