Pulse Electronics Corporation RF/IF and RFID - Balun CX2049LANL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330499-CX2049LANL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 250kHz ~ 500MHz Insertion Loss (Max): 3.0dB Return Loss (Min): 8dB Case / Package: 5-SMD ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 553-3191,-CX2049LANL RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330499-CX2049LANL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 250kHz ~ 500MHz Insertion Loss (Max): 3.0dB Return Loss (Min): 8dB Case / Package: 5-SMD ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 553-3191,-CX2049LANL RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1330499-CX2049LANL - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1330499-CX2049LANL
RF/IF and RFID - Balun 1330499-CX2049LANL
Manufacturer: Pulse Electronics Win Source Part Number: 1330499-CX2049LANL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 250kHz ~ 500MHz Insertion Loss (Max): 3.0dB Return Loss (Min): 8dB Case / Package: 5-SMD ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 553-3191,-CX2049LANL RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330499-CX2049LANL
Category: RF/IF and RFID>Balun
Packaging: Tray
Standard Package: 100
Mounting: Surface Mount
Frequency Range: 250kHz ~ 500MHz
Insertion Loss (Max): 3.0dB
Return Loss (Min): 8dB
Case / Package: 5-SMD
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 553-3191,-CX2049LANL
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1330499-CX2049LANL
Product Name RF/IF and RFID - Balun
Frequency 250000 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details