Pulse Electronics Corporation RF/IF and RFID - Balun CX2047LANLT

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330609-CX2047LANLT Category: RF/IF and RFID>Balun Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Frequency Range: 500KHz ~ 300MHz Insertion Loss (Max): 4.0dB Return Loss (Min): 14dB Case / Package: 6-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 553-2770-6,-CX2047LA NLT,553-2770-1,553-2 770-2 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330609-CX2047LANLT Category: RF/IF and RFID>Balun Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Frequency Range: 500KHz ~ 300MHz Insertion Loss (Max): 4.0dB Return Loss (Min): 14dB Case / Package: 6-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 553-2770-6,-CX2047LA NLT,553-2770-1,553-2 770-2 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1330609-CX2047LANLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1330609-CX2047LANLT
RF/IF and RFID - Balun 1330609-CX2047LANLT
Manufacturer: Pulse Electronics Win Source Part Number: 1330609-CX2047LANLT Category: RF/IF and RFID>Balun Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Frequency Range: 500KHz ~ 300MHz Insertion Loss (Max): 4.0dB Return Loss (Min): 14dB Case / Package: 6-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 553-2770-6,-CX2047LA NLT,553-2770-1,553-2 770-2 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330609-CX2047LANLT
Category: RF/IF and RFID>Balun
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Frequency Range: 500KHz ~ 300MHz
Insertion Loss (Max): 4.0dB
Return Loss (Min): 14dB
Case / Package: 6-SMD Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 553-2770-6,-CX2047LANLT,553-2770-1,553-2770-2
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1330609-CX2047LANLT
Product Name RF/IF and RFID - Balun
Frequency 500000 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details