Pulse Electronics Corporation RF/IF and RFID - Balun CX2044LNLT

Description
Win Source Part Number: 987160-CX2044LNLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 500MHz Insertion Loss (Max): 0.5dB Return Loss (Min): 15dB Package / Case: 5-SMD ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2768-2,553-2768- 1,553-2768-6,-CX2044 LNLT
Request a Quote Datasheet
Description
Win Source Part Number: 987160-CX2044LNLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 500MHz Insertion Loss (Max): 0.5dB Return Loss (Min): 15dB Package / Case: 5-SMD ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2768-2,553-2768- 1,553-2768-6,-CX2044 LNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 987160-CX2044LNLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
987160-CX2044LNLT
RF/IF and RFID - Balun 987160-CX2044LNLT
Win Source Part Number: 987160-CX2044LNLT Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 500MHz Insertion Loss (Max): 0.5dB Return Loss (Min): 15dB Package / Case: 5-SMD ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2768-2,553-2768- 1,553-2768-6,-CX2044 LNLT

Win Source Part Number: 987160-CX2044LNLT
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 5MHz ~ 500MHz
Insertion Loss (Max): 0.5dB
Return Loss (Min): 15dB
Package / Case: 5-SMD
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2768-2,553-2768-1,553-2768-6,-CX2044LNLT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 987160-CX2044LNLT
Product Name RF/IF and RFID - Balun
Frequency 5.00E6 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details