Pulse Electronics Corporation Balun CX2043LNL

Description
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Datasheet
Description
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL

BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL

Supplier's Site Datasheet
RF and Wireless - Balun CX2043LNL
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL

BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CX2043LNL CX2043LNL
Product Name Balun RF and Wireless - Balun
Operating Frequency 1 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100313DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - 336-5796-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details