Pulse Electronics Corporation RF/IF and RFID - Balun CX2040LNL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330613-CX2040LNL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 1MHz ~ 500MHz Insertion Loss (Max): 0.9dB Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -CX2040LNL,553-3186 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1330613-CX2040LNL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 1MHz ~ 500MHz Insertion Loss (Max): 0.9dB Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -CX2040LNL,553-3186 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1330613-CX2040LNL - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1330613-CX2040LNL
RF/IF and RFID - Balun 1330613-CX2040LNL
Manufacturer: Pulse Electronics Win Source Part Number: 1330613-CX2040LNL Category: RF/IF and RFID>Balun Packaging: Tray Standard Package: 100 Mounting: Surface Mount Frequency Range: 1MHz ~ 500MHz Insertion Loss (Max): 0.9dB Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -CX2040LNL,553-3186 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330613-CX2040LNL
Category: RF/IF and RFID>Balun
Packaging: Tray
Standard Package: 100
Mounting: Surface Mount
Frequency Range: 1MHz ~ 500MHz
Insertion Loss (Max): 0.9dB
Case / Package: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: -CX2040LNL,553-3186
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1330613-CX2040LNL
Product Name RF/IF and RFID - Balun
Frequency 1.00E6 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products