Pulse Electronics Corporation Balun - CX2039LNL CX2039LNL

Description
Manufacturer: Pulse Win Source Part Number: 916196-CX2039LNL Features: RF Balun 4.5MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module Package: Tray Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3185, -CX2039LNL
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 916196-CX2039LNL Features: RF Balun 4.5MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module Package: Tray Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3185, -CX2039LNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - CX2039LNL - 916196-CX2039LNL - Win Source Electronics
Laguna Hills, CA, United States
Balun - CX2039LNL
916196-CX2039LNL
Balun - CX2039LNL 916196-CX2039LNL
Manufacturer: Pulse Win Source Part Number: 916196-CX2039LNL Features: RF Balun 4.5MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module Package: Tray Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3185, -CX2039LNL

Manufacturer: Pulse
Win Source Part Number: 916196-CX2039LNL
Features: RF Balun 4.5MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module
Package: Tray
Package: 5-SMD Module
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-3185, -CX2039LNL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 916196-CX2039LNL
Product Name Balun - CX2039LNL
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details