Pulse Electronics Corporation Capacitors - Ceramic Capacitors CX1206MKX7R9BB153

Description
Win Source Part Number: 1053771-CX1206MKX7R9 BB153 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 3,000 Capacitance: 0.015 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX1206MKX7R9BB1 53TR
Request a Quote Datasheet
Description
Win Source Part Number: 1053771-CX1206MKX7R9 BB153 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 3,000 Capacitance: 0.015 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX1206MKX7R9BB1 53TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1053771-CX1206MKX7R9BB153 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1053771-CX1206MKX7R9BB153
Capacitors - Ceramic Capacitors 1053771-CX1206MKX7R9BB153
Win Source Part Number: 1053771-CX1206MKX7R9 BB153 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel (TR) Applications: Bypass, Decoupling Standard Package: 3,000 Capacitance: 0.015 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 1837-CX1206MKX7R9BB1 53TR

Win Source Part Number: 1053771-CX1206MKX7R9BB153
Category: Capacitors>Ceramic Capacitors
Series: X2Y®
Features: Low ESL (X2Y)
Package: Tape & Reel (TR)
Applications: Bypass, Decoupling
Standard Package: 3,000
Capacitance: 0.015 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: PulseLarsen Antennas
Other Names: 1837-CX1206MKX7R9BB153TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1053771-CX1206MKX7R9BB153
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details